LAMP, INCANDESCENT, 12V, 1W; Supply Voltage:12V; Lamp Base Type:BA9s; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:BA9s; Power Rating:1W; Voltage Rating:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 31C9309 |
| Product Name | Lamp, Incandescent, 12V, 1W; Supply Voltage Idec |
| Lamp Power | 1 watts |