IDEC Corporation Cable, Rj45 Plug, 16.4Ft; Connector Type A Idec ICNER-5M

Description
CABLE, RJ45 PLUG, 16.4FT; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Jacket Color:-; Product Range:Motor Controllers RoHS Compliant: Yes
Description
CABLE, RJ45 PLUG, 16.4FT; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Jacket Color:-; Product Range:Motor Controllers RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, 16.4Ft; Connector Type A Idec - 18AC7026 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, 16.4Ft; Connector Type A Idec
18AC7026
Cable, Rj45 Plug, 16.4Ft; Connector Type A Idec 18AC7026
CABLE, RJ45 PLUG, 16.4FT; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Jacket Color:-; Product Range:Motor Controllers RoHS Compliant: Yes

CABLE, RJ45 PLUG, 16.4FT; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Jacket Color:-; Product Range:Motor Controllers RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18AC7026
Product Name Cable, Rj45 Plug, 16.4Ft; Connector Type A Idec
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details