IDEC Corporation E-Stop Sticker, Pushbutton/ Pilot Device; For Use With Idec HWAV5F-27

Description
E-STOP STICKER, PUSHBUTTON/ PILOT DEVICE; For Use With:Idec HW Series E-Stop Pushbutton & Pilot Devices; Product Range:HW Series RoHS Compliant: Yes
Description
E-STOP STICKER, PUSHBUTTON/ PILOT DEVICE; For Use With:Idec HW Series E-Stop Pushbutton & Pilot Devices; Product Range:HW Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
E-Stop Sticker, Pushbutton/ Pilot Device; For Use With Idec - 05N7049 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sticker, Pushbutton/ Pilot Device; For Use With Idec
05N7049
E-Stop Sticker, Pushbutton/ Pilot Device; For Use With Idec 05N7049
E-STOP STICKER, PUSHBUTTON/ PILOT DEVICE; For Use With:Idec HW Series E-Stop Pushbutton & Pilot Devices; Product Range:HW Series RoHS Compliant: Yes

E-STOP STICKER, PUSHBUTTON/ PILOT DEVICE; For Use With:Idec HW Series E-Stop Pushbutton & Pilot Devices; Product Range:HW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 05N7049
Product Name E-Stop Sticker, Pushbutton/ Pilot Device; For Use With Idec
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Contact Block 800F PB - 800F-BX10V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO)
Terminal Type Screw Contact Block
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details