IDEC Corporation Nameplate, E-Stop Switch; For Use With Idec HWAV5-27

Description
NAMEPLATE, E-STOP SWITCH; For Use With:60mm Diameter Emergency Stop Switches; Product Range:HW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
NAMEPLATE, E-STOP SWITCH; For Use With:60mm Diameter Emergency Stop Switches; Product Range:HW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Nameplate, E-Stop Switch (part number 47AC8937) is designed for use with 60mm diameter emergency stop switches in the HW series by IDEC. This product features a tamperproof construction and is compliant with EN418 and SEMI S2 standards, ensuring safety and reliability in various applications. The switch is equipped with finger-safe IP20 contacts and offers a choice of black plastic or metallic front bezels. It supports both incandescent and LED illumination options, with various operational voltage ratings available. The E-stop switch is suitable for high-vibration environments due to its mechanically keyed safety locking levers, which facilitate correct installation. Additionally, it meets worldwide approvals, including CE, UL, CSA, CCC, and TvúV certifications, making it a versatile choice for engineers seeking a reliable emergency stop solution.

Datasheet Summary
Powered by GS/AI

The Nameplate, E-Stop Switch (part number 47AC8937) is designed for use with 60mm diameter emergency stop switches in the HW series by IDEC. This product features a tamperproof construction and is compliant with EN418 and SEMI S2 standards, ensuring safety and reliability in various applications. The switch is equipped with finger-safe IP20 contacts and offers a choice of black plastic or metallic front bezels. It supports both incandescent and LED illumination options, with various operational voltage ratings available. The E-stop switch is suitable for high-vibration environments due to its mechanically keyed safety locking levers, which facilitate correct installation. Additionally, it meets worldwide approvals, including CE, UL, CSA, CCC, and TvúV certifications, making it a versatile choice for engineers seeking a reliable emergency stop solution.

Suppliers

Company
Product
Description
Supplier Links
Nameplate, E-Stop Switch; For Use With Idec - 47AC8937 - Newark, An Avnet Company
Chicago, IL, United States
Nameplate, E-Stop Switch; For Use With Idec
47AC8937
Nameplate, E-Stop Switch; For Use With Idec 47AC8937
NAMEPLATE, E-STOP SWITCH; For Use With:60mm Diameter Emergency Stop Switches; Product Range:HW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

NAMEPLATE, E-STOP SWITCH; For Use With:60mm Diameter Emergency Stop Switches; Product Range:HW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 47AC8937
Product Name Nameplate, E-Stop Switch; For Use With Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2420835 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13141 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details