IDEC Corporation Switch Nameplate, Iec Pushbutton Sw; For Use With Idec HWAM-213

Description
SWITCH NAMEPLATE, IEC PUSHBUTTON SW; For Use With:Idec HW-Series 22mm IEC Style Global Pushbutton Switches; Product Range:HW Series RoHS Compliant: Yes
Datasheet
Description
SWITCH NAMEPLATE, IEC PUSHBUTTON SW; For Use With:Idec HW-Series 22mm IEC Style Global Pushbutton Switches; Product Range:HW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Nameplate, Iec Pushbutton Sw; For Use With Idec - 84C3033 - Newark, An Avnet Company
Chicago, IL, United States
Switch Nameplate, Iec Pushbutton Sw; For Use With Idec
84C3033
Switch Nameplate, Iec Pushbutton Sw; For Use With Idec 84C3033
SWITCH NAMEPLATE, IEC PUSHBUTTON SW; For Use With:Idec HW-Series 22mm IEC Style Global Pushbutton Switches; Product Range:HW Series RoHS Compliant: Yes

SWITCH NAMEPLATE, IEC PUSHBUTTON SW; For Use With:Idec HW-Series 22mm IEC Style Global Pushbutton Switches; Product Range:HW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 84C3033
Product Name Switch Nameplate, Iec Pushbutton Sw; For Use With Idec
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364574-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Pushbutton - 359565 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details