IDEC Corporation Rotary Switch, 4P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec HW4S-3TP40

Description
ROTARY SWITCH, 4P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 4P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 4P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec - 24AJ5449 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 4P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec
24AJ5449
Rotary Switch, 4P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec 24AJ5449
ROTARY SWITCH, 4P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 4P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5449
Product Name Rotary Switch, 4P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4003-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 327579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 12
Terminal Type Solder Terminals; Solder
View Details