IDEC Corporation Rotary Switch, 2P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec HW4S-3TP11

Description
ROTARY SWITCH, 2P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec - 24AJ5446 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec
24AJ5446
Rotary Switch, 2P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec 24AJ5446
ROTARY SWITCH, 2P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5446
Product Name Rotary Switch, 2P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE7K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 7
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details