Selector Switch, 3-Pos Maint, 2NO,
SWITCH, SELECTOR, DPST-2NO, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
SELECTOR SWITCH, 22MM, METAL, 3 POSITION, KNOB TYPE HANDLE, 2 NORMALLY OPEN CONTACTS. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | HW4S-3TF20 | 74K3800 | 774773 |
| Product Name | IDEC Selector Switches Non-Illuminated | Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec | Selector Switch |
| Current Rating | 10.0 amps | ||
| AC Voltage Rating | 600 volts | ||
| Angle of Throw | 45 degrees |