IDEC Corporation Rotary Switch, Dpst; No. Of Switch Positions Idec HW4S-3LF02

Description
ROTARY SWITCH, DPST; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Description
ROTARY SWITCH, DPST; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rotary Switch, DPST, part number 06N0573, features three switch positions and two poles. It is designed for applications requiring a reliable switching mechanism. The switch is non-illuminated and complies with RoHS standards, ensuring it meets environmental regulations. Its compact design allows for easy integration into various projects. The specifications indicate that it is suitable for low-voltage applications, making it a versatile choice for engineers looking for a dependable rotary switch solution.

Datasheet Summary
Powered by GS/AI

The Rotary Switch, DPST, part number 06N0573, features three switch positions and two poles. It is designed for applications requiring a reliable switching mechanism. The switch is non-illuminated and complies with RoHS standards, ensuring it meets environmental regulations. Its compact design allows for easy integration into various projects. The specifications indicate that it is suitable for low-voltage applications, making it a versatile choice for engineers looking for a dependable rotary switch solution.

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Dpst; No. Of Switch Positions Idec - 06N0573 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Dpst; No. Of Switch Positions Idec
06N0573
Rotary Switch, Dpst; No. Of Switch Positions Idec 06N0573
ROTARY SWITCH, DPST; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

ROTARY SWITCH, DPST; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Selector Switches Non-Illuminated - HW4S-3LF02 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
HW4S-3LF02
IDEC Selector Switches Non-Illuminated HW4S-3LF02
Selector Switch, 3-Pos Maint, 2NC,

Selector Switch, 3-Pos Maint, 2NC,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches
Product Number 06N0573 HW4S-3LF02
Product Name Rotary Switch, Dpst; No. Of Switch Positions Idec IDEC Selector Switches Non-Illuminated
Number of Poles 2 poles
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 1758149 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details