IDEC Corporation Rotary Switch, 3P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec HW4S-3JTP21N3

Description
ROTARY SWITCH, 3P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 3P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 3P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec - 24AJ5443 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec
24AJ5443
Rotary Switch, 3P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec 24AJ5443
ROTARY SWITCH, 3P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 3P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5443
Product Name Rotary Switch, 3P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary Cam, 2 Position, Panel Mount, 110V and 220V Selector Positions - 70020896 - Allied Electronics, Inc.
Specs
Current Rating 6.3 amps
AC Voltage Rating 250 volts
DC Voltage Rating 250 volts
View Details
2 suppliers
High Security Keylock - CKL12BFW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers