IDEC Corporation Rotary Switch, 2P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec HW4S-32TP20

Description
ROTARY SWITCH, 2P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec - 24AJ5453 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec
24AJ5453
Rotary Switch, 2P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec 24AJ5453
ROTARY SWITCH, 2P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5453
Product Name Rotary Switch, 2P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details