IDEC Corporation Rotary Switch, 2P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec HW4S-2TP20

Description
ROTARY SWITCH, 2P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec - 24AJ5439 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec
24AJ5439
Rotary Switch, 2P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec 24AJ5439
ROTARY SWITCH, 2P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5439
Product Name Rotary Switch, 2P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details