IDEC Corporation Rotary Switch, 4P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec HW4S-2LP22

Description
ROTARY SWITCH, 4P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Description
ROTARY SWITCH, 4P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rotary Switch, 4P, 2 Pos, 10A, 110Vac, part number 24AJ5435, is designed for applications requiring a reliable switching mechanism. It features four poles and two positions with an angle of throw of 90 degrees. The switch is rated for a maximum contact current of 10A and a maximum contact voltage of 110V AC. It is part of the HW Series, known for its robust construction and compliance with RoHS standards. The switch is non-illuminated, making it suitable for various control applications where visual indication is not necessary. Its specifications make it a viable option for engineers looking for a dependable rotary switch in their projects.

Datasheet Summary
Powered by GS/AI

The Rotary Switch, 4P, 2 Pos, 10A, 110Vac, part number 24AJ5435, is designed for applications requiring a reliable switching mechanism. It features four poles and two positions with an angle of throw of 90 degrees. The switch is rated for a maximum contact current of 10A and a maximum contact voltage of 110V AC. It is part of the HW Series, known for its robust construction and compliance with RoHS standards. The switch is non-illuminated, making it suitable for various control applications where visual indication is not necessary. Its specifications make it a viable option for engineers looking for a dependable rotary switch in their projects.

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 4P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec - 24AJ5435 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 4P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec
24AJ5435
Rotary Switch, 4P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec 24AJ5435
ROTARY SWITCH, 4P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 4P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5435
Product Name Rotary Switch, 4P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2052369 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details