IDEC Corporation Rotary Switch, Spdt; No. Of Switch Positions Idec HW4S-2LF11

Description
ROTARY SWITCH, SPDT; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, SPDT; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Spdt; No. Of Switch Positions Idec - 06N0554 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Spdt; No. Of Switch Positions Idec
06N0554
Rotary Switch, Spdt; No. Of Switch Positions Idec 06N0554
ROTARY SWITCH, SPDT; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

ROTARY SWITCH, SPDT; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Selector Switch - 8423022 - Radwell International
Willingboro, NJ, United States
Selector Switch
8423022
Selector Switch 8423022
HW MTL BEZEL, SS 2 POSITIONS, MAINT LEVER, 1. FREE 2 YEAR RADWELL WARRANTY

HW MTL BEZEL, SS 2 POSITIONS, MAINT LEVER, 1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Rotary Switches Rotary Switches
Product Number 06N0554 8423022
Product Name Rotary Switch, Spdt; No. Of Switch Positions Idec Selector Switch
Number of Poles 2 poles
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
 - 194L-C32-4503 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details