IDEC Corporation Rotary Switch, Spst, 10A, 110V, Panel; No. Of Switch Positions Idec HW4S-2LF10

Description
ROTARY SWITCH, SPST, 10A, 110V, PANEL; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, SPST, 10A, 110V, PANEL; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Spst, 10A, 110V, Panel; No. Of Switch Positions Idec - 06N0553 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Spst, 10A, 110V, Panel; No. Of Switch Positions Idec
06N0553
Rotary Switch, Spst, 10A, 110V, Panel; No. Of Switch Positions Idec 06N0553
ROTARY SWITCH, SPST, 10A, 110V, PANEL; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, SPST, 10A, 110V, PANEL; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 06N0553
Product Name Rotary Switch, Spst, 10A, 110V, Panel; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch Heads - 2383933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
H program - HWS - Step selector switch - HWSE4-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 4
View Details