IDEC Corporation Rotary Switch, 2P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec HW4S-21TP11

Description
ROTARY SWITCH, 2P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec - 24AJ5442 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec
24AJ5442
Rotary Switch, 2P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec 24AJ5442
ROTARY SWITCH, 2P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5442
Product Name Rotary Switch, 2P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - CKL12ATW01-038-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers
Keylock Switches - 164J0A11 - VAST STOCK CO., LIMITED
Specs
Actuator Type Keylock
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details