IDEC Corporation Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec HW4L-M2P11Q4S

Description
PB SWITCH, SPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:- RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec - 24AJ5432 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec
24AJ5432
Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec 24AJ5432
PB SWITCH, SPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:- RoHS Compliant: Yes

PB SWITCH, SPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5432
Product Name Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2381880-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Kit, switch, push button - K8590241A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details