22MM PUSHBUTTON ILLUMINATED
Pushbutton, Mom, Wht, Flush, 24V
22MM, PUSH BUTTON, ILLUMINATED, MOMENTARY, 1 NO, WHITE, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW4L-M1F10QD-W-24V | HW4L-M1F10QD-W-24V | 768770 |
| Product Name | Switches - Pushbutton Switches | IDEC Pushbutton Illuminated | Pushbutton |
| Actuator Specifications | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals |