IDEC Corporation IDEC Pushbutton Illuminated HW4L-A4F11QD-R-12V

Description
PUSHBUTTON, MAINT, 40mm RED MUSH,1/1
Description
PUSHBUTTON, MAINT, 40mm RED MUSH,1/1

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Illuminated - HW4L-A4F11QD-R-12V - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
HW4L-A4F11QD-R-12V
IDEC Pushbutton Illuminated HW4L-A4F11QD-R-12V
PUSHBUTTON, MAINT, 40mm RED MUSH,1/1

PUSHBUTTON, MAINT, 40mm RED MUSH,1/1

Supplier's Site
Switches - Pushbutton Switches HW4L-A4F11QD-R-12V
22MM PUSHBUTTON ILLUMINATED

22MM PUSHBUTTON ILLUMINATED

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number HW4L-A4F11QD-R-12V HW4L-A4F11QD-R-12V
Product Name IDEC Pushbutton Illuminated Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details