IDEC Corporation Pb Switch, Dpst-No, 10A, 110Vac, Panel; Product Range Idec HW4L-A1P20Q4G

Description
PB SWITCH, DPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:-; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:-; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst-No, 10A, 110Vac, Panel; Product Range Idec - 24AJ5387 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No, 10A, 110Vac, Panel; Product Range Idec
24AJ5387
Pb Switch, Dpst-No, 10A, 110Vac, Panel; Product Range Idec 24AJ5387
PB SWITCH, DPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:-; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, DPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-NO; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:-; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5387
Product Name Pb Switch, Dpst-No, 10A, 110Vac, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF1LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3010C05JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 912304 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details