IDEC Corporation Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec HW4K-3HP20

Description
KEY OPERATED SW, DPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:DPST-N O; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:45° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:DPST-N O; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec - 24AJ5372 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec
24AJ5372
Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec 24AJ5372
KEY OPERATED SW, DPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:DPST-N O; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:45° RoHS Compliant: Yes

KEY OPERATED SW, DPST, 10A, 110VAC, 3POS; Switch Operation:Maintained; Contact Configuration:DPST-NO; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5372
Product Name Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
N program - NWTS - Spring-return selector switch - NWTS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Selector Switches - 450-35-210-190-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details