IDEC Corporation Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec HW4K-3DP11

Description
KEY OPERATED SW, SPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, SPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec - 24AJ5367 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec
24AJ5367
Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec 24AJ5367
KEY OPERATED SW, SPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes

KEY OPERATED SW, SPST, 10A, 110VAC, 3POS; Switch Operation:Maintained; Contact Configuration:SPST-NO, SPST-NC; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5367
Product Name Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
 - 194L-C40-5263 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Specs
Actuator Type Keylock
View Details