IDEC Corporation Switch, Key Operated, 2No, 10A, 600V; Product Range Idec HW4K-3AF20

Description
SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-N O; Switch Operation:On-(On); Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes
Description
SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-N O; Switch Operation:On-(On); Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, 2No, 10A, 600V; Product Range Idec - 74K3790 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 2No, 10A, 600V; Product Range Idec
74K3790
Switch, Key Operated, 2No, 10A, 600V; Product Range Idec 74K3790
SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-N O; Switch Operation:On-(On); Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-NO; Switch Operation:On-(On); Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 74K3790
Product Name Switch, Key Operated, 2No, 10A, 600V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTC321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details