IDEC Corporation Switch, Key Operated, Spst-No/spst-Nc, 10A, 600V; Product Range Idec HW4K-3AF11

Description
SWITCH, KEY OPERATED, SPST-NO/SPST-NC, 10A, 600V; Product Range:HW Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Angle of Throw:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, SPST-NO/SPST-NC, 10A, 600V; Product Range:HW Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Angle of Throw:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, Spst-No/spst-Nc, 10A, 600V; Product Range Idec - 45T6931 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spst-No/spst-Nc, 10A, 600V; Product Range Idec
45T6931
Switch, Key Operated, Spst-No/spst-Nc, 10A, 600V; Product Range Idec 45T6931
SWITCH, KEY OPERATED, SPST-NO/SPST-NC, 10A, 600V; Product Range:HW Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Angle of Throw:- RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPST-NO/SPST-NC, 10A, 600V; Product Range:HW Series; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Angle of Throw:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 45T6931
Product Name Switch, Key Operated, Spst-No/spst-Nc, 10A, 600V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switch Heads - 2052368 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details