IDEC Corporation Switch, Key Operated, Dpst-Nc, 10A, 600V; Product Range Idec HW4K-3AF02

Description
SWITCH, KEY OPERATED, DPST-NC, 10A, 600V; Product Range:-; Contact Configuration:DPST-2 NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, DPST-NC, 10A, 600V; Product Range:-; Contact Configuration:DPST-2 NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, Dpst-Nc, 10A, 600V; Product Range Idec - 05N9239 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Dpst-Nc, 10A, 600V; Product Range Idec
05N9239
Switch, Key Operated, Dpst-Nc, 10A, 600V; Product Range Idec 05N9239
SWITCH, KEY OPERATED, DPST-NC, 10A, 600V; Product Range:-; Contact Configuration:DPST-2 NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

SWITCH, KEY OPERATED, DPST-NC, 10A, 600V; Product Range:-; Contact Configuration:DPST-2NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 05N9239
Product Name Switch, Key Operated, Dpst-Nc, 10A, 600V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-221-131-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTA32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details