IDEC Corporation Key Operated Sw, Dpst, 10A, 110Vac, 2Pos; Switch Operation Idec HW4K-2BP20

Description
KEY OPERATED SW, DPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:DPST-N O; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:DPST-N O; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpst, 10A, 110Vac, 2Pos; Switch Operation Idec - 24AJ5352 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpst, 10A, 110Vac, 2Pos; Switch Operation Idec
24AJ5352
Key Operated Sw, Dpst, 10A, 110Vac, 2Pos; Switch Operation Idec 24AJ5352
KEY OPERATED SW, DPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:DPST-N O; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes

KEY OPERATED SW, DPST, 10A, 110VAC, 2POS; Switch Operation:Maintained; Contact Configuration:DPST-NO; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5352
Product Name Key Operated Sw, Dpst, 10A, 110Vac, 2Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2838282 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details