IDEC Corporation Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec HW4K-2BP01

Description
KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:SPST-N C; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:SPST-N C; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec - 24AJ5348 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec
24AJ5348
Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec 24AJ5348
KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:SPST-N C; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes

KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained; Contact Configuration:SPST-NC; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5348
Product Name Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switches - 0033.4022-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
H program - HWS - Step selector switch - HWSE7.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 7
View Details