IDEC Corporation Switch, Key Operated, 2No, 10A, 600V; Product Range Idec HW4K-2AF20

Description
SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-N O; Switch Operation:On-(On); Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-N O; Switch Operation:On-(On); Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, 2No, 10A, 600V; Product Range Idec - 74K3789 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 2No, 10A, 600V; Product Range Idec
74K3789
Switch, Key Operated, 2No, 10A, 600V; Product Range Idec 74K3789
SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-N O; Switch Operation:On-(On); Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-NO; Switch Operation:On-(On); Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 74K3789
Product Name Switch, Key Operated, 2No, 10A, 600V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 1759863 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 100 volts
Angle of Throw 80 degrees
Positions per Pole 3
View Details