IDEC Corporation Rotary Switch, Dpst; No. Of Switch Positions Idec HW4F-3F02QD-G-24V

Description
ROTARY SWITCH, DPST; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, DPST; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Dpst; No. Of Switch Positions Idec - 05N8491 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Dpst; No. Of Switch Positions Idec
05N8491
Rotary Switch, Dpst; No. Of Switch Positions Idec 05N8491
ROTARY SWITCH, DPST; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

ROTARY SWITCH, DPST; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 05N8491
Product Name Rotary Switch, Dpst; No. Of Switch Positions Idec
Number of Poles 2 poles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector Switches - 0033.4502-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
H program - HWS - HWT Selector switch - HWST32.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Switch, Selector, Dpst-1No/1Nc, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity - 30M8922 - Newark, An Avnet Company
Specs
Current Rating 5.0 amps
AC Voltage Rating 250 volts
Angle of Throw 90 degrees
View Details
2 suppliers