IDEC Corporation Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec HW4F-33P20Q4G

Description
ROTARY SW, 2P, 3 POS, 10A, 110VAC, GREEN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Description
ROTARY SW, 2P, 3 POS, 10A, 110VAC, GREEN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rotary Switch, part number 24AJ5337, is a 2-pole, 3-position switch designed for use in applications requiring a maximum contact current of 10A at 110VAC. It features a 45-degree angle of throw, allowing for precise control in switching operations. The switch is illuminated, enhancing visibility during operation. It is part of the HW Series, known for its robust design and compliance with international safety standards. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This switch is suitable for various industrial applications where reliable performance and safety are paramount.

Datasheet Summary
Powered by GS/AI

The Rotary Switch, part number 24AJ5337, is a 2-pole, 3-position switch designed for use in applications requiring a maximum contact current of 10A at 110VAC. It features a 45-degree angle of throw, allowing for precise control in switching operations. The switch is illuminated, enhancing visibility during operation. It is part of the HW Series, known for its robust design and compliance with international safety standards. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This switch is suitable for various industrial applications where reliable performance and safety are paramount.

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec - 24AJ5337 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec
24AJ5337
Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec 24AJ5337
ROTARY SW, 2P, 3 POS, 10A, 110VAC, GREEN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 2P, 3 POS, 10A, 110VAC, GREEN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5337
Product Name Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTB321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details