IDEC Corporation Rotary Sw, 2P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec HW4F-2P11Q4PW

Description
ROTARY SW, 2P, 2 POS, 10A, 110VAC, WHITE; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SW, 2P, 2 POS, 10A, 110VAC, WHITE; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 2P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec - 24AJ5320 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 2P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec
24AJ5320
Rotary Sw, 2P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec 24AJ5320
ROTARY SW, 2P, 2 POS, 10A, 110VAC, WHITE; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 2P, 2 POS, 10A, 110VAC, WHITE; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5320
Product Name Rotary Sw, 2P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details