IDEC Corporation Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec HW4F-2P10QH2G

Description
ROTARY SW, 1P, 2 POS, 10A, 110VAC, GREEN; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Description
ROTARY SW, 1P, 2 POS, 10A, 110VAC, GREEN; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rotary Switch, part number 24AJ5301, is a single-pole, two-position switch designed for use in various applications. It has a maximum contact current of 10A and operates at a voltage of 110VAC. The switch features a 90-degree angle of throw, allowing for straightforward operation. It is illuminated, enhancing visibility in low-light conditions. The product is part of the HW Series, which is known for its robust design and compliance with international standards, making it suitable for global use. The switch is RoHS compliant, ensuring it meets environmental regulations. This product is ideal for engineers seeking a reliable and efficient rotary switch for their projects.

Datasheet Summary
Powered by GS/AI

The Rotary Switch, part number 24AJ5301, is a single-pole, two-position switch designed for use in various applications. It has a maximum contact current of 10A and operates at a voltage of 110VAC. The switch features a 90-degree angle of throw, allowing for straightforward operation. It is illuminated, enhancing visibility in low-light conditions. The product is part of the HW Series, which is known for its robust design and compliance with international standards, making it suitable for global use. The switch is RoHS compliant, ensuring it meets environmental regulations. This product is ideal for engineers seeking a reliable and efficient rotary switch for their projects.

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec - 24AJ5301 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec
24AJ5301
Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec 24AJ5301
ROTARY SW, 1P, 2 POS, 10A, 110VAC, GREEN; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 1P, 2 POS, 10A, 110VAC, GREEN; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5301
Product Name Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details