IDEC Corporation Rotary Sw, 1P, 2 Pos, 10A, 110Vac/yellow; No. Of Switch Positions Idec HW4F-2P10Q4Y

Description
ROTARY SW, 1P, 2 POS, 10A, 110VAC/YELLOW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SW, 1P, 2 POS, 10A, 110VAC/YELLOW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 1P, 2 Pos, 10A, 110Vac/yellow; No. Of Switch Positions Idec - 24AJ5311 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1P, 2 Pos, 10A, 110Vac/yellow; No. Of Switch Positions Idec
24AJ5311
Rotary Sw, 1P, 2 Pos, 10A, 110Vac/yellow; No. Of Switch Positions Idec 24AJ5311
ROTARY SW, 1P, 2 POS, 10A, 110VAC/YELLOW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 1P, 2 POS, 10A, 110VAC/YELLOW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5311
Product Name Rotary Sw, 1P, 2 Pos, 10A, 110Vac/yellow; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTE321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Keylock Switches - 1-1437569-3 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 5.0 amps
AC Voltage Rating 250 volts
View Details