SELECTOR SWITCH, 22MM , ILLUMINATED, GREEN, 24V. FREE 2 YEAR RADWELL WARRANTY
HW Mtl Bzl Ill SS 2pos Maint LED
ROTARY SWITCH, SPDT; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
| Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 785872 | HW4F-2F11QD-G-24V | 05N8272 |
| Product Name | Selector Switch | IDEC Selector Switches Illuminated | Rotary Switch, Spdt; No. Of Switch Positions Idec |
| Number of Poles | 2 poles |