IDEC Corporation Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec HW4B-Y2F01-R

Description
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Description
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec - 74K3787 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec
74K3787
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec 74K3787
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 74K3787
Product Name Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
30mm Trigger Action E-Stop 800T PB - 800T-TFXJETQH2RG1 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details