IDEC Corporation E-Stop Sw, Spst-No, 10A, 110Vac, Panel; Contact Configuration Idec HW4B-X4P10R

Description
E-STOP SW, SPST-NO, 10A, 110VAC, PANEL; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round RoHS Compliant: Yes
Datasheet
Description
E-STOP SW, SPST-NO, 10A, 110VAC, PANEL; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Sw, Spst-No, 10A, 110Vac, Panel; Contact Configuration Idec - 24AJ5294 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw, Spst-No, 10A, 110Vac, Panel; Contact Configuration Idec
24AJ5294
E-Stop Sw, Spst-No, 10A, 110Vac, Panel; Contact Configuration Idec 24AJ5294
E-STOP SW, SPST-NO, 10A, 110VAC, PANEL; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round RoHS Compliant: Yes

E-STOP SW, SPST-NO, 10A, 110VAC, PANEL; Contact Configuration:SPST-NO; Switch Operation:-; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 24AJ5294
Product Name E-Stop Sw, Spst-No, 10A, 110Vac, Panel; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 10 amps
Maximum AC Voltage Rating 240 volts
View Details
Guardmaster Lifeline 3 Cable Pull Switch - 440E-D13136 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details