IDEC Corporation Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec HW4B-V4F10-R

Description
SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-N O; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-N O; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec - 92C3158 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec
92C3158
Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec 92C3158
SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-N O; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-NO; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 92C3158
Product Name Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products