IDEC Corporation Switch,Pushbutton,E-STOP,METAL BEZEL,1NC,40MM HEAD,PUSHLOCK TURN RESET HW4B-V4F01-R

Description
Non-Illuminated Emergency Stop Pushbutton Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches. Metal bezel.
Description
Non-Illuminated Emergency Stop Pushbutton Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches. Metal bezel.

Suppliers

Company
Product
Description
Supplier Links
Switch,Pushbutton,E-STOP,METAL BEZEL,1NC,40MM HEAD,PUSHLOCK TURN RESET - 70172695 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,E-STOP,METAL BEZEL,1NC,40MM HEAD,PUSHLOCK TURN RESET
70172695
Switch,Pushbutton,E-STOP,METAL BEZEL,1NC,40MM HEAD,PUSHLOCK TURN RESET 70172695
Non-Illuminated Emergency Stop Pushbutton Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches. Metal bezel.

Non-Illuminated Emergency Stop Pushbutton
Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches.
Metal bezel.

Supplier's Site
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec - 74K3786 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec
74K3786
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec 74K3786
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 70172695 74K3786
Product Name Switch,Pushbutton,E-STOP,METAL BEZEL,1NC,40MM HEAD,PUSHLOCK TURN RESET Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec
Reset/Release Operation Twist to Reset
Actuation Type Pushbutton Pushbutton
Normally Open Contacts 1 #
Normally Closed Contacts 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details
Low Profile Emergency Stop Switch - FF0126BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers