IDEC Corporation Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec HW4B-M4P10G

Description
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec - 24AJ5277 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec
24AJ5277
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec 24AJ5277
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5277
Product Name Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP1LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT4012GJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 912268 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details