IDEC Corporation Pushbutton Switch, Spst; Product Range Idec HW4B-M4F10-G

Description
PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green; Contact Current AC Max:10A RoHS Compliant: Yes
Description
PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green; Contact Current AC Max:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst; Product Range Idec - 05N8117 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst; Product Range Idec
05N8117
Pushbutton Switch, Spst; Product Range Idec 05N8117
PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green; Contact Current AC Max:10A RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 05N8117
Product Name Pushbutton Switch, Spst; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10151085 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details