IDEC Corporation Pushbutton Switch, Spdt; Switch Operation Idec HW4B-M3F11-G

Description
PUSHBUTTON SWITCH, SPDT; Switch Operation:Momentary Spring Return; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPDT; Switch Operation:Momentary Spring Return; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spdt; Switch Operation Idec - 05N8052 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt; Switch Operation Idec
05N8052
Pushbutton Switch, Spdt; Switch Operation Idec 05N8052
PUSHBUTTON SWITCH, SPDT; Switch Operation:Momentary Spring Return; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:- RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT; Switch Operation:Momentary Spring Return; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 05N8052
Product Name Pushbutton Switch, Spdt; Switch Operation Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2483581-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 917942 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details