IDEC Corporation Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec HW4B-M1P22S

Description
PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec - 24AJ5249 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec
24AJ5249
Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec 24AJ5249
PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue RoHS Compliant: Yes

PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5249
Product Name Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91B1-00D - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Hardware - AT3010C12JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 918218 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Push Button Switches - 1758295 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details