IDEC Corporation Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec HW4B-M1P11W

Description
PB SWITCH, SPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:White RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec - 24AJ5238 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec
24AJ5238
Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec 24AJ5238
PB SWITCH, SPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:White RoHS Compliant: Yes

PB SWITCH, SPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5238
Product Name Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2213765-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 359636 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details