IDEC Corporation Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec HW4B-M1P10W

Description
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:White RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec - 24AJ5232 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec
24AJ5232
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec 24AJ5232
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:White RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5232
Product Name Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317570-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Sealing Boots - C700179 - OTTO Controls
Specs
Features Weather resistant or waterproof
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details