IDEC Corporation Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec HW4B-M1P10G

Description
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec - 24AJ5229 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec
24AJ5229
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec 24AJ5229
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5229
Product Name Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM5LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Pushbutton Switches - AT3078Y-B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 15916 - Radwell International
Allen-Bradley / Rockwell Automation
View Details