IDEC Corporation Pb Switch, Dpst-Nc, 10A, 110Vac, Panel; Product Range Idec HW4B-M1P02Y

Description
PB SWITCH, DPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst-Nc, 10A, 110Vac, Panel; Product Range Idec - 24AJ5227 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-Nc, 10A, 110Vac, Panel; Product Range Idec
24AJ5227
Pb Switch, Dpst-Nc, 10A, 110Vac, Panel; Product Range Idec 24AJ5227
PB SWITCH, DPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

PB SWITCH, DPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5227
Product Name Pb Switch, Dpst-Nc, 10A, 110Vac, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT3069JDG11 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 928522 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details