IDEC Corporation Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec HW2L-M1P11Q4A

Description
PB SWITCH, SPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:- RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec - 24AJ5204 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec
24AJ5204
Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec 24AJ5204
PB SWITCH, SPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:- RoHS Compliant: Yes

PB SWITCH, SPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5204
Product Name Pb Switch, Spst-No/nc, 10A, 110Vac/panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-06B - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Emergency Stop Push Buttons - 102713 - RS Components, Ltd.
Specs
Features DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof
View Details
Tactile Switches - 486-3682-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details