IDEC Corporation Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec HW2L-M1P10Q4S

Description
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:-; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:-; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec - 24AJ5202 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec
24AJ5202
Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec 24AJ5202
PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:-; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:-; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5202
Product Name Pb Switch, Spst-No, 10A, 110Vac, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Process Sealed Subminiature Pushbutton - AB15CH - NKK Switches
Specs
Actuator Specifications Round, Plunger
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Pushbutton - 368811 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details