IDEC Corporation SWITCH;PUSH BUTTON 22MM MAINTAINED SQUARE, GREEN 1NO HW2B-M1F10-G

Description
SWITCH;PUSH BUTTON 22MM MAINTAINED SQUARE, GREEN 1NO
Description
SWITCH;PUSH BUTTON 22MM MAINTAINED SQUARE, GREEN 1NO

Suppliers

Company
Product
Description
Supplier Links
SWITCH;PUSH BUTTON 22MM MAINTAINED SQUARE, GREEN 1NO - 70174110 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH;PUSH BUTTON 22MM MAINTAINED SQUARE, GREEN 1NO
70174110
SWITCH;PUSH BUTTON 22MM MAINTAINED SQUARE, GREEN 1NO 70174110
SWITCH;PUSH BUTTON 22MM MAINTAINED SQUARE, GREEN 1NO

SWITCH;PUSH BUTTON 22MM MAINTAINED SQUARE, GREEN 1NO

Supplier's Site
Pushbutton Switch, Spst; Product Range Idec - 91F5593 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst; Product Range Idec
91F5593
Pushbutton Switch, Spst; Product Range Idec 91F5593
PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Green; Contact Voltage VAC:110V RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Green; Contact Voltage VAC:110V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 70174110 91F5593
Product Name SWITCH;PUSH BUTTON 22MM MAINTAINED SQUARE, GREEN 1NO Pushbutton Switch, Spst; Product Range Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JYM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Momentary Push Button 800F PB - 800FD-F6X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers