IDEC Corporation Switch, Industrial Pushbutton, 22Mm; Product Range Idec HW2B-M1F10-B

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 22Mm; Product Range Idec - 91F5623 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 22Mm; Product Range Idec
91F5623
Switch, Industrial Pushbutton, 22Mm; Product Range Idec 91F5623
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 91F5623
Product Name Switch, Industrial Pushbutton, 22Mm; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
A3A Lighted Pushbutton Switch - A3AA-91A1-00EG - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
Features Illuminated Switch
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 354917 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details